Sharp Microelectronics of the Americas Optoisolators - Transistor, Photovoltaic Output - PC817X1NSZ0F PC817X1NSZ0F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 930059-PC817X1NSZ0F Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP Package: Tube Package: 4-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Discontinued at Digi-Key Categories: Isolators Case / Package: 4-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000 Other Part Number: 425-2763, PC817X1NSZ0F-ND
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 930059-PC817X1NSZ0F Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP Package: Tube Package: 4-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Discontinued at Digi-Key Categories: Isolators Case / Package: 4-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000 Other Part Number: 425-2763, PC817X1NSZ0F-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PC817X1NSZ0F - 930059-PC817X1NSZ0F - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PC817X1NSZ0F
930059-PC817X1NSZ0F
Optoisolators - Transistor, Photovoltaic Output - PC817X1NSZ0F 930059-PC817X1NSZ0F
Manufacturer: Sharp Microelectronics Win Source Part Number: 930059-PC817X1NSZ0F Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP Package: Tube Package: 4-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Discontinued at Digi-Key Categories: Isolators Case / Package: 4-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000 Other Part Number: 425-2763, PC817X1NSZ0F-ND

Manufacturer: Sharp Microelectronics
Win Source Part Number: 930059-PC817X1NSZ0F
Operating Temperature Range: -30°C ~ 100°C
Features: Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Package: Tube
Package: 4-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Discontinued at Digi-Key
Categories: Isolators
Case / Package: 4-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.8000
Other Part Number: 425-2763, PC817X1NSZ0F-ND

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 425-2763-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
425-2763-ND
Transistor, Photovoltaic Output Optoisolators 425-2763-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Optocouplers Optocouplers
Product Number 930059-PC817X1NSZ0F 425-2763-ND
Product Name Optoisolators - Transistor, Photovoltaic Output - PC817X1NSZ0F Transistor, Photovoltaic Output Optoisolators
Mounting Option 4-DIP Through Hole
Operating Temperature -30 to 100 C (-22 to 212 F) -30 to 100 C (-22 to 212 F)
Input DC
Output Phototransistor
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8220BB-D-IS-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details