OPTOISO 5KV PUSH PULL 8DIP Product overview: PC912L0NSZ0F from Sharp Microelectronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PC912L0NSZ0F can be used for catalog matching and distributor lookup.
Logic Output Optoisolator 25Mbps Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 8-DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 902-PC912L0NSZ0F | PC912L0NSZ0F-ND |
| Product Name | 5KV Signal Isolator and Optocoupler | Logic Output Optoisolators |
| Input | Logic | Logic |
| Output | Push-Pull, Totem Pole | Push-Pull, Totem Pole |
| Mounting Option | Tube | Through Hole |
| Isolation Voltage | 5000 volts | 5000 volts |