Sharp Microelectronics of the Americas Triac, SCR Output Optoisolators PC4SF11YTZBF

Description
Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - 425-2659-5-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
425-2659-5-ND
Triac, SCR Output Optoisolators 425-2659-5-ND
Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP

Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP

Buy Now Datasheet
Optoisolators - Triac, SCR Output - PC4SF11YTZBF - 888658-PC4SF11YTZBF - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Triac, SCR Output - PC4SF11YTZBF
888658-PC4SF11YTZBF
Optoisolators - Triac, SCR Output - PC4SF11YTZBF 888658-PC4SF11YTZBF
Manufacturer: Sharp Microelectronics Win Source Part Number: 888658-PC4SF11YTZBF Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP Package: Tube Package: 6-DIP (0.300", 7.62mm), 5 Leads Mounting: Through Hole Part Status: Discontinued at Digi-Key Categories: Isolators Case / Package: 6-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 2 (1 Year) HTSUS: 8541.40.8000

Manufacturer: Sharp Microelectronics
Win Source Part Number: 888658-PC4SF11YTZBF
Operating Temperature Range: -30°C ~ 100°C
Features: Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP
Package: Tube
Package: 6-DIP (0.300", 7.62mm), 5 Leads
Mounting: Through Hole
Part Status: Discontinued at Digi-Key
Categories: Isolators
Case / Package: 6-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 2 (1 Year)
HTSUS: 8541.40.8000

Buy Now Datasheet
800V 7mA Signal Isolator and Optocoupler - 904-PC4SF11YTZBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 7mA Signal Isolator and Optocoupler
904-PC4SF11YTZBF
800V 7mA Signal Isolator and Optocoupler 904-PC4SF11YTZBF
Triac & SCR Output Optocouplers 800V NC 7mA Ift Product overview: PC4SF11YTZBF from Sharp Microelectronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 7mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 800V, 7mA, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-PC4SF11YTZBF can be used for catalog matching and distributor lookup.

Triac & SCR Output Optocouplers 800V NC 7mA Ift Product overview: PC4SF11YTZBF from Sharp Microelectronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 7mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 800V, 7mA, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-PC4SF11YTZBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
PC4SF11YTZBF
Triac & SCR Output Optocouplers PC4SF11YTZBF
Triac & SCR Output Optocouplers 800V NC 7mA Ift

Triac & SCR Output Optocouplers 800V NC 7mA Ift

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 425-2659-5-ND 888658-PC4SF11YTZBF 904-PC4SF11YTZBF PC4SF11YTZBF
Product Name Triac, SCR Output Optoisolators Optoisolators - Triac, SCR Output - PC4SF11YTZBF 800V 7mA Signal Isolator and Optocoupler Triac & SCR Output Optocouplers
Output Triac PhotoTriac
Approvals RoHS Compliant
Package Type "6-DIP (0.300"", 7.62mm), 5 Leads"
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 309860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - SI8230AB-B-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details