Sharp Microelectronics of the Americas Transistor, Photovoltaic Output Optoisolators PC844X1

Description
Optoisolator Transistor Output 5000Vrms 4 Channel 16-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 4 Channel 16-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 425-1495-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
425-1495-5-ND
Transistor, Photovoltaic Output Optoisolators 425-1495-5-ND
Optoisolator Transistor Output 5000Vrms 4 Channel 16-DIP

Optoisolator Transistor Output 5000Vrms 4 Channel 16-DIP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - PC844X1 - 888674-PC844X1 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PC844X1
888674-PC844X1
Optoisolators - Transistor, Photovoltaic Output - PC844X1 888674-PC844X1
Manufacturer: Sharp Microelectronics Win Source Part Number: 888674-PC844X1 Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Transistor Output 5000Vrms 4 Channel 16-DIP Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Isolators Case / Package: 16-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000

Manufacturer: Sharp Microelectronics
Win Source Part Number: 888674-PC844X1
Operating Temperature Range: -30°C ~ 100°C
Features: Optoisolator Transistor Output 5000Vrms 4 Channel 16-DIP
Package: Tube
Package: 16-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Isolators
Case / Package: 16-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number 425-1495-5-ND 888674-PC844X1
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - PC844X1
Input AC; DC
Output Phototransistor
Package Type "16-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole 16-DIP
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 2537314 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - SI8232BD-D-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details