Sharp Microelectronics of the Americas Transistor, Photovoltaic Output Optoisolators PC817XNNIP1B

Description
Optoisolator Transistor Output 1 Channel 4-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 1 Channel 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - PC817XNNIP1B-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
PC817XNNIP1B-ND
Transistor, Photovoltaic Output Optoisolators PC817XNNIP1B-ND
Optoisolator Transistor Output 1 Channel 4-SMD

Optoisolator Transistor Output 1 Channel 4-SMD

Buy Now Datasheet
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1108479-PC817XNNIP1B - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1108479-PC817XNNIP1B
Isolators - Optoisolators - Transistor, Photovoltaic Output 1108479-PC817XNNIP1B
Win Source Part Number: 1108479-PC817XNNIP1B Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR) Standard Package: 6,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4µs, 3µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Output (Max): 80V Vce Saturation (Max): 200mV Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -30°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: SHARP/Socle Technology

Win Source Part Number: 1108479-PC817XNNIP1B
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tape & Reel (TR)
Standard Package: 6,000
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 4µs, 3µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Output (Max): 80V
Vce Saturation (Max): 200mV
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: 4-SMD
Temperature Range - Operating: -30°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: SHARP/Socle Technology

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
PC817XNNIP1B
Transistor Output Optocouplers PC817XNNIP1B
Transistor Output Optocouplers Photocoupler

Transistor Output Optocouplers Photocoupler

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number PC817XNNIP1B-ND 1108479-PC817XNNIP1B PC817XNNIP1B
Product Name Transistor, Photovoltaic Output Optoisolators Isolators - Optoisolators - Transistor, Photovoltaic Output Transistor Output Optocouplers
Input DC DC; DC
Output Phototransistor Phototransistor; Transistor
Approvals RoHS Compliant
Package Type 4-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler module - 859-708 - WAGO
Specs
Input DC
Rise Time 3 µs
View Details
Solid State Relays - 2313500 - RS Components, Ltd.
Specs
Output Phototransistor; Bipolar transistor
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Isolators - Gate Drivers - 863-SI8233BB-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details