Manufacturer: SHARP/Socle Technology
Win Source Part Number: 733306-PC817X2NIP1B
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 50mA
Categories: Isolators
Supplier Device Package: 4-SMD
Temperature Range - Operating: -30°C ~ 100°C
Maximum Output Voltage: 80V
Manufacturer Package: 4-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 50mA
Vce Saturation (Maximum): 200mV
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 6,000
MSL Level: 1 (Unlimited)
Rise / Fall Time: 4μs, 3μs
Voltage - Forward (Vf): 1.2V
Optoisolator Transistor Output 1 Channel 4-SMD
80V 5kV 50mA 100mV@1mA,20mA 1 6V 1.2V DC SMD-4P Optocouplers - Phototransistor Output ROHS
Transistor Output Optocouplers Photocoupler
| Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 733306-PC817X2NIP1B | PC817X2NIP1B-ND | PC817X2NIP1B | PC817X2NIP1B |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - PC817X2NIP1B | Transistor, Photovoltaic Output Optoisolators | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output | Transistor Output Optocouplers |
| Input | DC; DC | DC | DC | |
| Output | Phototransistor; Transistor | Phototransistor | Phototransistor | |
| Mounting Option | Surface Mount | Surface Mount | ||
| Rise Time | 4 µs | 4 µs | 4 µs | |
| Fall Time | 3000 ns | 3000 ns | 3000 ns |