8 Pin Transistor Output, Dual Channel Optocoupler
OPTOISOLTR 5.3KV 2CH TRANS 8-DIP
DIP-8 Optocouplers RoHS
| New Yorker Electronics Co., Inc. | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1806-PS2501-2 | 58-PS2501-2-ND | 403-PS2501-2 |
| Product Name | Octocouplers | Transistor, Photovoltaic Output Optoisolators | DIP-8 Optocouplers RoHS |
| Output | Phototransistor | Phototransistor | |
| Approvals | RoHS Compliant | ||
| Input | DC | ||
| Package Type | "8-DIP (0.300"", 7.62mm)" | Tube-packed | |
| Mounting Option | Through Hole | DIP-8 |