4 Pin Transistor Output, Single Optocoupler
OPTOISOLTR 5.3KV 1CH TRANS 4-DIP
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 1806-PS2501-1LG | 58-PS2501-1LG-ND |
| Product Name | Octocouplers | Transistor, Photovoltaic Output Optoisolators |
| Output | Phototransistor | Phototransistor |
| Approvals | RoHS Compliant | |
| Input | DC | |
| Package Type | "4-DIP (0.400"", 10.16mm)" | |
| Mounting Option | Through Hole |