California Eastern Laboratories - CEL Transistor, Photovoltaic Output Optoisolators PS2381-1Y-AX

Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-LSOP (2.54mm)
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-LSOP (2.54mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - PS2381-1Y-AX-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
PS2381-1Y-AX-ND
Transistor, Photovoltaic Output Optoisolators PS2381-1Y-AX-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-LSOP (2.54mm)

Optoisolator Transistor Output 5000Vrms 1 Channel 4-LSOP (2.54mm)

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - PS2381-1Y-AX - 1089967-PS2381-1Y-AX - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS2381-1Y-AX
1089967-PS2381-1Y-AX
Optoisolators - Transistor, Photovoltaic Output - PS2381-1Y-AX 1089967-PS2381-1Y-AX
Manufacturer: CEL Win Source Part Number: 1089967-PS2381-1Y-AX Packaging: Bulk Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.1V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 115°C Case / Package: 4-LSOP (2.54mm) Minimum DC Current Transfer Ratio: 50% @ 5mA Maximum DC Current Transfer Ratio: 400% @ 5mA Rise and Fall Time: 4μs, 5μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1089967-PS2381-1Y-AX
Packaging: Bulk
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.1V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 300mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 115°C
Case / Package: 4-LSOP (2.54mm)
Minimum DC Current Transfer Ratio: 50% @ 5mA
Maximum DC Current Transfer Ratio: 400% @ 5mA
Rise and Fall Time: 4μs, 5μs
Maximum Output Voltage: 80V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number PS2381-1Y-AX-ND 1089967-PS2381-1Y-AX
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - PS2381-1Y-AX
Input DC DC; DC
Output Phototransistor Phototransistor; Transistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; 4-LSOP (2.54mm)
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDF5673KXUMA1TR-ND - DigiKey
Specs
Package Type 13-TFLGA
Mounting Option Surface Mount
Isolation Voltage 1500 volts
View Details