OPTOISO 5KV OPEN COLLECTOR 6SMD Product overview: PC900V0NIZX from Sharp Microelectronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PC900V0NIZX can be used for catalog matching and distributor lookup.
Manufacturer: Sharp Microelectronics
Win Source Part Number: 1086708-PC900V0NIZX
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Open Collector
Forward Voltage: 1.1V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Propagation Delay tpLH / tpHL (Max): 6μs, 3μs
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Case / Package: 6-SMD
Supply Voltage - Operating: 3 V to 15 V
Rise and Fall Time: 100ns, 50ns
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Logic Output Optoisolator Open Collector 5000Vrms 1 Channel CMTI 6-SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-PC900V0NIZX | 1086708-PC900V0NIZX | 425-1529-5-ND |
| Product Name | 5KV Signal Isolator and Optocoupler | Optoisolators - Logic Output - PC900V0NIZX | Logic Output Optoisolators |
| Input | DC | DC; DC | DC |
| Output | Open Collector | Open Collector | Open Collector |
| Mounting Option | Tube | Surface Mount; 6-SMD | Surface Mount |
| Isolation Voltage | 5000 volts | 5000 volts | 5000 volts |
| Forward Current | 50 milliamps | 50 milliamps |