Sharp Microelectronics of the Americas Transistor, Photovoltaic Output Optoisolators PC847XIJ000F

Description
Optoisolator Transistor Output 5000Vrms 4 Channel 16-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 4 Channel 16-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - PC847XIJ000F-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
PC847XIJ000F-ND
Transistor, Photovoltaic Output Optoisolators PC847XIJ000F-ND
Optoisolator Transistor Output 5000Vrms 4 Channel 16-SMD

Optoisolator Transistor Output 5000Vrms 4 Channel 16-SMD

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - PC847XIJ000F - 888676-PC847XIJ000F - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PC847XIJ000F
888676-PC847XIJ000F
Optoisolators - Transistor, Photovoltaic Output - PC847XIJ000F 888676-PC847XIJ000F
Manufacturer: Sharp Microelectronics Win Source Part Number: 888676-PC847XIJ000F Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Transistor Output 5000Vrms 4 Channel 16-SMD Package: Tube Package: 16-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 16-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000

Manufacturer: Sharp Microelectronics
Win Source Part Number: 888676-PC847XIJ000F
Operating Temperature Range: -30°C ~ 100°C
Features: Optoisolator Transistor Output 5000Vrms 4 Channel 16-SMD
Package: Tube
Package: 16-SMD, Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Categories: Isolators
Case / Package: 16-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number PC847XIJ000F-ND 888676-PC847XIJ000F
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - PC847XIJ000F
Input DC
Output Phototransistor
Package Type 16-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; 16-SMD
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 336-SI8232BC-D-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details