Optoisolator Transistor Output 1 Channel 4-SMD
Manufacturer: SHARP/Socle Technology
Win Source Part Number: 715708-PC817X3NIP1B
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 50mA
Categories: Isolators
Supplier Device Package: 4-SMD
Temperature Range - Operating: -30°C ~ 100°C
Maximum Output Voltage: 80V
Manufacturer Package: 4-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 50mA
Vce Saturation (Maximum): 200mV
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 6,000
MSL Level: 1 (Unlimited)
Rise / Fall Time: 4μs, 3μs
Voltage - Forward (Vf): 1.2V
Transistor Output Optocouplers Photocoupler
80V 5kV 50mA 100mV@1mA,20mA 1 6V 1.2V DC SMD-4P Optocouplers - Phototransistor Output ROHS
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | PC817X3NIP1B-ND | 715708-PC817X3NIP1B | PC817X3NIP1B | PC817X3NIP1B |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Hard To Find - PC817X3NIP1B | Transistor Output Optocouplers | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output |
| Input | DC | DC; DC | DC | |
| Output | Phototransistor | Phototransistor; Transistor | Phototransistor | |
| Approvals | RoHS Compliant | |||
| Package Type | 4-SMD, Gull Wing | |||
| Mounting Option | Surface Mount | Surface Mount |