OPTOISO 2.5KV 2CH OPEN COLL 8DIP Product overview: PC9D10 from Sharp Microelectronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, 2.5KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PC9D10 can be used for catalog matching and distributor lookup.
Logic Output Optoisolator Open Collector 2500Vrms 2 Channel 100V/µs CMTI 8-DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 902-PC9D10 | 425-1548-5-ND |
| Product Name | Dual 2.5KV Signal Isolator and Optocoupler | Logic Output Optoisolators |
| Input | DC | DC |
| Output | Open Collector | Open Collector |
| Mounting Option | Tube | Through Hole |
| Isolation Voltage | 2500 volts | 2500 volts |
| Package Type | "8-DIP (0.300"", 7.62mm)" |