Optoisolator Transistor Output 5000Vrms 4 Channel 16-DIP
Alternative Parts (Cross-Reference): Cross
Manufacturer: Sharp Microelectronics
Category: Isolators Optoisolators Transistor, Photovoltaic Output Optoisolators
Product Status: Obsolete
Package: Tube
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 50% @ 1mA
Current Transfer Ratio (Max): 150% @ 1mA
Rise / Fall Time (Typ): 4µs, 3µs
Output Type: Transistor
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 425-2195-5-ND | |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Isolators Optoisolators Transistor, Photovoltaic Output Optoisolators |
| Input | AC; DC | |
| Output | Phototransistor | Phototransistor; Transistor |
| Package Type | "16-DIP (0.300"", 7.62mm)" | |
| Mounting Option | Through Hole |