DigiKey Datasheets for D-Subminiature Connectors

D-subminiature or D-sub connectors are sturdy electrical connectors with a mating face shaped like the letter D. They provide polarization because male and female connectors can fit together in only one way.
D-Subminiature Connectors: Learn more

Page: 1 50 80 90 100 110 120 130 140 141 142 143 144 145 146 147 148 149 150 151 152 160 170 173
Product Name Notes
"CONT DSUB MALE 30M"""" 10/PK"
"CONT DSUB MALE 30M"""" 1=1"
13 (10 + 3 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
15 Position D-Sub Plug, Female Sockets Connector
15 Position D-Sub Plug, Male Pins Connector
15 Position D-Sub Receptacle, Female Sockets Connector
15 Position D-Sub Receptacle, Male Pins Connector
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
25 Position D-Sub Plug, Female Sockets Connector
25 Position D-Sub Receptacle, Male Pins Connector
37 Position D-Sub Plug, Female Sockets Connector
37 Position D-Sub Receptacle, Male Pins Connector
9 Position D-Sub Plug, Female Sockets Connector
9 Position D-Sub Plug, Male Pins Connector
9 Position D-Sub Receptacle, Female Sockets Connector
9 Position D-Sub Receptacle, Male Pins Connector
BACKSHELL, TOP ENTRY, SHORTING C
BACKSHELL
CONN D-SUB PLG 9POS SMD R/A SLDR
CONN D-SUB RCPT 9P SMD R/A SLDR
Connector Spring Plate For Spring Latch Clip
CONT DSUB MALE FLASH 1=1
COVER FOR DB15/HD26 FEM
COVER FOR DB15/HD26 MALE 10/PK
COVER FOR DB25/HD44 FEM
COVER FOR DB25/HD44 MALE
COVER FOR DB9/HD15 FEM
COVER FOR DB9/HD15 MALE
CT, D-SUB BACKSHELL, ZINC DIE-CA
CVR FOR DB37/HD MALE PKG/10
CVR FOR DB37/HD62 FEM PKG/10
CVR FOR DB50/HD78 FEM PKG/10
CVR FOR DB50/HD78 MALE PKG/10
D SUB
D-SUB BACKSHELL, MACHINED ALUMIN
D-SUB BACKSHELL
D-Sub Contact Female Socket Gold Coaxial Cable Crimp Machined
D-Sub Contact Male Pin Gold 20-28 AWG Crimp Stamped
D-Sub Contact Male Pin Gold Coaxial Cable Crimp Stamped
D-SUB HOOD
D-SUB JACKSCREWS
D110277-2
D15-2B-SB-05-4-J-L30 -TF-0
D15-2B-SB-07-1-CHP-L 40-TF-0
DS, D-SUB BACKSHELL, ZINC DIE-CA
DT, D-SUB BACKSHELL, ZINC DIE-CA
HRDWR DSUB MTL BCKSL SHL SZ2
HRDWR DSUB MTL BCKSL SHL SZ6
Jackscrew, Slotted For D-Sub Connectors
Plug for Male Contacts Housing D-Sub, High Density Connector 15 Position
Receptacle for Female Contacts Housing D-Sub, High Density Connector 15 Position
THUMB SCREW CTL THIN SERIES

<< Prev Next >>