DigiKey Datasheets for D-Subminiature Connectors
D-subminiature or D-sub connectors are sturdy electrical connectors with a mating face shaped like the letter D. They provide polarization because male and female connectors can fit together in only one way.
D-Subminiature Connectors: Learn more
| Product Name | Notes |
|---|---|
| "NANO-D: #0-80 JACKSCREW - 1/4""" | |
| "NANO-D: #0-80 JACKSCREW - 1/8""" | |
| "NANO-D: #0-80 JACKSCREW - 3/16""" | |
| "NANO-D: #0-80 JACKSCREW - 5/32""" | |
| 11 (10 + 1 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 11 (10 + 1 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 11 (10 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 11 (10 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 15 Position D-Sub Plug, Male Pins Connector | |
| 15 Position D-Sub Receptacle, Female Sockets Connector | |
| 15 Position Hinged Backshell Connector 180° Unshielded | |
| 15 Position One Piece Backshell Connector 90° Unshielded | |
| 15 Position One Piece Backshell Connector Silver 180° Shielded | |
| 15 Position One Piece Backshell Connector Silver 180° Unshielded | |
| 15 Position Two Piece Backshell Connector 180° Shielded | |
| 15 Position Two Piece Backshell Connector 180° Unshielded | |
| 15 Position Two Piece Backshell Connector Black 180° Unshielded | |
| 15 Position Two Piece Backshell Connector Silver 180° Shielded | |
| 15 Position Two Piece Backshell Connector Silver 180° Unshielded | |
| 15 Position Two Piece Backshell Connector Silver 50° Shielded | |
| 15P HD D-SUB FEMALE SC S&F TIN | |
| 15P HD D-SUB MALE SC S&F TIN | |
| 25 WAY FEMALE D-SUB TO RJ45 ADAP | |
| 25 WAY MALE D-SUB TO RJ45 ADAPTO | |
| 26P HD D-SUB FEMALE SC S&F TIN | |
| 26P HD D-SUB MALE SC S&F TIN | |
| 3 (Power) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector | |
| 3 (Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 3 (Power) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector | |
| 3 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 37 Position D-Sub Receptacle, Female Sockets Connector | |
| 44P HD D-SUB FEMALE SC S&F TIN | |
| 44P HD D-SUB MALE SC S&F TIN | |
| 5 (Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 50 Position D-Sub Plug, Male Pins Connector | |
| 50 Position D-Sub Receptacle, Female Sockets Connector | |
| 7 (5 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 7 (5 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| BACKSHELL, TOP ENTRY, SHORTING C | |
| BACKSHELL | |
| CONN D-SUB HOUSING PLUG 15POS | |
| CONN D-SUB HOUSING PLUG 3POS | |
| CONN D-SUB HOUSING RCPT 15POS | |
| CONN D-SUB HOUSING RCPT 3POS | |
| CONN D-SUB PLUG 15POS PNL MNT | |
| CONN D-SUB PLUG 15POS R/A SOLDER | |
| CONN D-SUB RCPT 15POS CRIMP | |
| CONN D-SUB RCPT 15POS PNL MNT | |
| CONN D-SUB RCPT 15POS R/A SOLDER | |
| Connector Cap (Cover), Dust For D-Sub Connectors, Female | |
| Connector Cap (Cover), Dust For D-Sub Connectors, Male | |
| Connector Gasket, Seal For D-Sub Connectors | |
| CT, D-SUB BACKSHELL, ZINC DIE-CA | |
| D SUB | |
| D-SUB BACKSHELL, MACHINED ALUMIN | |
| D-SUB BACKSHELL | |
| D-SUB HOOD | |
| D-SUB, CABLE SIDE, 15 POS, PIN C | |
| D-SUB, CABLE SIDE, 15 POS, PIN | |
| D-SUB, CABLE SIDE, 15 POS, SOCKE | |
| D-SUB, JUNCTION SHELL, STRAIGHT, | |
| D-SUB, PCB HDR STRAIGHT, 50 POS, | |
| D-SUB, PCB SIDE, RIGHT , 15 POS, | |
| D-SUB, PCB SIDE, RIGHT, 15 POS, | |
| D-SUB, PCB, RIGHT ANGLE, 15 PO, | |
| D50-3B-BT-11E-1-C-L3 5-MB-H0 | |
| D50000J00/AA | |
| DA19678-1 | |
| DS, D-SUB BACKSHELL, ZINC DIE-CA | |
| DT, D-SUB BACKSHELL, ZINC DIE-CA | |
| DUST CAP FOR MICRO-D FMALE 15POS | |
| DUST CAP FOR MICRO-D FMALE 21POS | |
| DUST CAP FOR MICRO-D FMALE 25POS | |
| DUST CAP FOR MICRO-D FMALE 31POS | |
| DUST CAP FOR MICRO-D FMALE 37POS | |
| DUST CAP FOR MICRO-D FMALE 51POS | |
| DUST CAP FOR MICRO-D FMALE 9POS | |
| DUST CAP FOR MICRO-D MALE 15POS | |
| DUST CAP FOR MICRO-D MALE 21POS | |
| DUST CAP FOR MICRO-D MALE 25POS | |
| DUST CAP FOR MICRO-D MALE 31POS | |
| DUST CAP FOR MICRO-D MALE 37POS | |
| DUST CAP FOR MICRO-D MALE 51POS | |
| DUST CAP FOR MICRO-D MALE 9POS | |
| DUST CAP FOR NANO-D FMALE 15POS | |
| DUST CAP FOR NANO-D FMALE 21POS | |
| DUST CAP FOR NANO-D FMALE 25POS | |
| DUST CAP FOR NANO-D FMALE 31POS | |
| DUST CAP FOR NANO-D FMALE 37POS | |
| DUST CAP FOR NANO-D FMALE 51POS | |
| DUST CAP FOR NANO-D FMALE 65POS | |
| DUST CAP FOR NANO-D FMALE 9POS | |
| DUST CAP FOR NANO-D MALE 15POS | |
| DUST CAP FOR NANO-D MALE 21POS | |
| DUST CAP FOR NANO-D MALE 25POS | |
| DUST CAP FOR NANO-D MALE 31POS | |
| DUST CAP FOR NANO-D MALE 37POS | |
| DUST CAP FOR NANO-D MALE 51POS | |
| DUST CAP FOR NANO-D MALE 65POS | |
| DUST CAP FOR NANO-D MALE 9POS | |
| Hardware | |
| HRDWR DSUB MTL BCKSL SHL SZ1 | |
| HRDWR DSUB MTL BCKSL SHL SZ5 | |
| JACKPOST SET (2) | |
| LIGHTWEIGHT ALUM BACK SHELL 15 P | |
| Plug for Male Contacts Housing D-Sub, Combo Connector 3 (Coax or Power) Position | |
| Position Connector | |
| RACK MOUNT HARDWARE | |
| Receptacle for Female Contacts Housing D-Sub, Combo Connector 3 (Coax or Power) Position | |
| SIDE LOCK WITH SCREWS | |
| SLIDE LOCK LOCKING POSTS | |
| SPRING LATCH PLATE | |
| SPRING LATCH SET | |
| TIE DOWN STRAP |
| << Prev | Next >> |