Receptacle - BNC - D style - feedthrough
Neutrik RSNBB75DFIB Coaxial Connector
RECEPTACLE - BNC - D STYLE - FEE
RF/COAXIAL, BNC BULKHEAD JACK STRAIGHT, 75 OHM; Connector Type:BNC Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:-; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:- RoHS Compliant: Yes
RF Connectors / Coaxial Connectors Recp D isolated feedthrough black
| Powell Electronics, Inc. | Powell Electronics, Inc. | RS Components, Ltd. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | NBB75DFIB | NBB75DFIB | 9093676 | NBB75DFIB | 6473-NBB75DFIB-ND | 27C7969 | NBB75DFIB |
| Product Name | connector accessories | Audio & Video Connectors | Coaxial Connectors | Connectors Unreviewed | Coaxial Connector (RF) Adapters | Rf/coaxial, Bnc Bulkhead Jack Straight, 75 Ohm; Connector Type Neutrik | RF Connectors / Coaxial Connectors |
| Connector Type | Audio / Video | BNC | BNC | ||||
| Gender | Male / Plug; Female / Jack | Female / Jack | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight; Straight | Straight; Straight Flanged Jack | Straight |