Mini-Circuits Coaxial Connector (RF) Adapters NM-NM50-18+

Description
COAX ADAPT N TO N
Request a Quote Datasheet
Description
COAX ADAPT N TO N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 3157-NM-NM50-18+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
3157-NM-NM50-18+-ND
Coaxial Connector (RF) Adapters 3157-NM-NM50-18+-ND
COAX ADAPT N TO N

COAX ADAPT N TO N

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Adapter Type: Plug to Plug Conversion Type: Same Series Center Gender: Female to Female Convert From (Adapter End): Plug, Male Pins Convert To (Adapter End): Plug, Male Pins Impedance: Not Required(ohm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Active
Adapter Type: Plug to Plug
Conversion Type: Same Series
Center Gender: Female to Female
Convert From (Adapter End): Plug, Male Pins
Convert To (Adapter End): Plug, Male Pins
Impedance: Not Required(ohm)

Buy Now Datasheet
Coaxial Connector (RF) Adapters - NM-NM50-18+ - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Adapters
NM-NM50-18+
Coaxial Connector (RF) Adapters NM-NM50-18+
ADPTR N-M/N-M 50-OHM DC-18GHZ

ADPTR N-M/N-M 50-OHM DC-18GHZ

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 3157-NM-NM50-18+-ND NM-NM50-18+
Product Name Coaxial Connector (RF) Adapters Connectors,Interconnects Coaxial Connector (RF) Adapters
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1122167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type F; UHF
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190531A - PIC Wire & Cable
Specs
Connector Type TNC
Geometry 78 Degrees
Voltage Rating 500 volts
View Details
SMA Female R/A Bulkhead PCB Mount 11mm Connector - ET-SFRA-BH-PC11M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Right Angle
View Details
Cable Connectors - NC2-FG-A360-3 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details