RECEPTACLE - BNC - D STYLE - FEE
Receptacle - BNC - D style - feedthrough
RF Connectors / Coaxial Connectors BNC 75 OHM FEEDTHRU ISO D-SHAPE HSNG
RF/COAXIAL, BNC BULKHEAD JACK, STRAIGHT, 75 OHM; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:-; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:- RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 6473-NBB75DFIB-P-ND | 458220 | NBB75DFIB-P | NBB75DFIB-P | NBB75DFIB-P | 74P0831 |
| Product Name | Coaxial Connector (RF) Adapters | Coaxial Connectors | connector accessories | Audio & Video Connectors | RF Connectors / Coaxial Connectors | Rf/coaxial, Bnc Bulkhead Jack, Straight, 75 Ohm; Connector Type Neutrik |
| Connector Type | BNC | Audio / Video | BNC |