Neutrik USA, Inc. connector accessories NBB75DFG

Description
Receptacle - BNC - D style - feedthrough
Request a Quote Datasheet
Description
Receptacle - BNC - D style - feedthrough
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
connector accessories
NBB75DFG
connector accessories NBB75DFG
Receptacle - BNC - D style - feedthrough

Receptacle - BNC - D style - feedthrough

Buy Now
Swedesboro, NJ, United States
Audio & Video Connectors
NBB75DFG
Audio & Video Connectors NBB75DFG
BNC Connector

BNC Connector

Buy Now
Coaxial Connector (RF) Adapters - 6473-NBB75DFG-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
6473-NBB75DFG-ND
Coaxial Connector (RF) Adapters 6473-NBB75DFG-ND
RECEPTACLE - BNC - D STYLE - FEE

RECEPTACLE - BNC - D STYLE - FEE

Buy Now Datasheet
Coaxial Connectors - 3997733 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
3997733
Coaxial Connectors 3997733
BNC Panel Mount Grounded

BNC Panel Mount Grounded

Supplier's Site
RF Connectors / Coaxial Connectors - NBB75DFG - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
NBB75DFG
RF Connectors / Coaxial Connectors NBB75DFG
RF Connectors / Coaxial Connectors RECEPT BNC D STYLE SODR F/T GROUND NCKL

RF Connectors / Coaxial Connectors RECEPT BNC D STYLE SODR F/T GROUND NCKL

Buy Now Datasheet
Rf/coaxial, Bnc Bulkhead Jack Straight, 75 Ohm; Connector Type Neutrik - 27C7970 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Bulkhead Jack Straight, 75 Ohm; Connector Type Neutrik
27C7970
Rf/coaxial, Bnc Bulkhead Jack Straight, 75 Ohm; Connector Type Neutrik 27C7970
RF/COAXIAL, BNC BULKHEAD JACK STRAIGHT, 75 OHM; Connector Type:BNC Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:-; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:- RoHS Compliant: Yes

RF/COAXIAL, BNC BULKHEAD JACK STRAIGHT, 75 OHM; Connector Type:BNC Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:-; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors
Product Number NBB75DFG NBB75DFG 6473-NBB75DFG-ND 3997733 NBB75DFG 27C7970
Product Name connector accessories Audio & Video Connectors Coaxial Connector (RF) Adapters Coaxial Connectors RF Connectors / Coaxial Connectors Rf/coaxial, Bnc Bulkhead Jack Straight, 75 Ohm; Connector Type Neutrik
Connector Type Audio / Video BNC BNC
Gender Female / Jack Male / Plug; Female / Jack Female / Jack Female / Jack
Mounting Panel Mount Panel mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-047-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
75 OHM Connectors BNC Mini Straight Plug - 190945 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
RF Connectors - 1060989-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Board Mount
Frequency 6.000 GHz
View Details
3 suppliers