Pasternack Coaxial Connector (RF) Assemblies PE410-06569

Description
78 Ohm TRB Jack 1553 Connector C
Request a Quote Datasheet
Description
78 Ohm TRB Jack 1553 Connector C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 6099-PE410-06569-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
6099-PE410-06569-ND
Coaxial Connector (RF) Assemblies 6099-PE410-06569-ND
78 Ohm TRB Jack 1553 Connector C

78 Ohm TRB Jack 1553 Connector C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 6099-PE410-06569-ND
Product Name Coaxial Connector (RF) Assemblies
Connector Type Triax; Twinax
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1707011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
BNC (M) St. Connector for RG174 Cable - ET-BMS-1 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
RF Connectors - 1050770-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
3 suppliers
Cable Connectors - NCK-FRG-Z360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details