Taoglas PCB.SMAFRA.HT RF Connector
SMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
RF COAX CONN, SMA R/A JACK, 50 OHM, PCB ROHS COMPLIANT: YES
RF Connectors / Coaxial Connectors SMA RA PCB Mount, Jack, Gold, 50 , Through Hole Pin
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | Board Mount Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 2883489 | 931-1361-ND | 29AK2955 | PCB.SMAFRA.HT |
| Product Name | Coaxial Connectors | Coaxial Connector (RF) Assemblies | Rf Coax Conn, Sma R/a Jack, 50 Ohm, Pcb Rohs Compliant Taoglas | RF Connectors / Coaxial Connectors |
| Gender | Female / Jack | Female / Jack | ||
| Geometry | Right Angle | Right Angle | ||
| Frequency | 6.000 GHz | ? to 6.000 GHz | ||
| Category | Coaxial Connector; RF and Microwave Connector |