RECEPTACLE TYPE
RG6, RG6 QUAD CABLE TYPE
STRAIGHT CONFIGURATION
CABLE TV APPLICATION
100 PER BULK PACK STANDARD PACKAGE
SOLID BRASS BODY MATERIAL
NICKEL PLATED BRASS CONTACT MATERIAL
F COUPLING STYLE
SEALTITE[R] BRAND
Greenlee Textron, Inc.
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
RECEPTACLE TYPE
RG6, RG6 QUAD CABLE TYPE
STRAIGHT CONFIGURATION
CABLE TV APPLICATION
100 PER BULK PACK STANDARD PACKAGE
SOLID BRASS BODY MATERIAL
NICKEL PLATED BRASS CONTACT MATERIAL
F COUPLING STYLE
SEALTITE[R] BRAND
RECEPTACLE TYPE
RG6, RG6 QUAD CABLE TYPE
STRAIGHT CONFIGURATION
CABLE TV APPLICATION
100 PER BULK PACK STANDARD PACKAGE
SOLID BRASS BODY MATERIAL
NICKEL PLATED BRASS CONTACT MATERIAL
F COUPLING STYLE
SEALTITE[R] BRAND