RECEPTACLE - BNC SOLDER - ISOLAT
RF/COAXIAL, BNC JACK, STRAIGHT, 75 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:3GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors Receptacle; solder Isolated nickel
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | NBB75SI | 6473-NBB75SI-ND | 97K6405 | NBB75SI |
| Product Name | Audio & Video Connectors | Coaxial Connector (RF) Assemblies | Rf/coaxial, Bnc Jack, Straight, 75 Ohm, Solder; Connector Type Neutrik | RF Connectors / Coaxial Connectors |
| Connector Type | Audio / Video | BNC | BNC | |
| Mounting | Panel Mount | |||
| Gender | Female / Jack | Female / Jack | ||
| Geometry | Straight; Straight Jack | Straight |