Neutrik NBNC75BLP7 Coaxial Connector
CABLE END BNC REARTWIST -CABLE O
RF/COAXIAL, BNC PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG59; Contact Material:Brass; Frequency Max:- RoHS Compliant: Yes
RF Connectors / Coaxial Connectors Cable end rear twist Cable O.D. 4 - 8mm
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | NBNC75BLP7 | 3997783 | 6473-NBNC75BLP7-ND | 13C6519 | NBNC75BLP7 |
| Product Name | Audio & Video Connectors | Coaxial Connectors | Coaxial Connector (RF) Assemblies | Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Neutrik | RF Connectors / Coaxial Connectors |
| Connector Type | Audio / Video | BNC | BNC | ||
| Gender | Male / Plug | Male / Plug | Female / Jack | ||
| Geometry | Straight; Straight | Straight; Straight Plug | Straight |