Millimeter Wave Technologies Coaxial Connector (RF) Assemblies MW-215D

Description
BNC MALE BULKHEAD FRONT MOUNT
Request a Quote Datasheet
Description
BNC MALE BULKHEAD FRONT MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 6081-MW-215D-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
6081-MW-215D-ND
Coaxial Connector (RF) Assemblies 6081-MW-215D-ND
BNC MALE BULKHEAD FRONT MOUNT

BNC MALE BULKHEAD FRONT MOUNT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 6081-MW-215D-ND
Product Name Coaxial Connector (RF) Assemblies
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2326511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Right Angle
Frequency 18.000 GHz
View Details
SMA Female To SMA Male Right Angled RF Adapter - ET-SFS-SMRA - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
Cable Connectors - NC2-MRG-T50-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
RF Connectors - 1052523-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers