LEMO USA, Inc. Industrial Circular Connectors PCA.0S.250.CTLC32

Description
LEMO PCA.0S.250.CTLC32
Request a Quote Datasheet
Description
LEMO PCA.0S.250.CTLC32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 1683892 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1683892
Industrial Circular Connectors 1683892
LEMO PCA.0S.250.CTLC32

LEMO PCA.0S.250.CTLC32

Supplier's Site
RECPT COAX(50 ) C-CO

RECPT COAX(50 ) C-CO

Buy Now
Coaxial Connector (RF) Assemblies - PCA.0S.250.CTLC32-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
PCA.0S.250.CTLC32-ND
Coaxial Connector (RF) Assemblies PCA.0S.250.CTLC32-ND
Coaxial Connector Receptacle, Female Socket 50Ohm Free Hanging (In-Line) Solder

Coaxial Connector Receptacle, Female Socket 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1683892 PCA.0S.250.CTLC32 PCA.0S.250.CTLC32-ND
Product Name Industrial Circular Connectors Coaxial Connector (RF) Assemblies
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RP TNC (M) St. Connector for HLF240 Cable - ET-TMRS-23 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Male / Plug
View Details
Test Connector Adapters - 1122230 - RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1053261-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers
Cable Connectors - NC3-FG-A500-2 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details