RECEPTACLE - BNC FEEDTHROUGH - I
RF/COAXIAL, BNC BULKHEAD JACK STRAIGHT, 75 OHM; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:-; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:- RoHS Compliant: Yes
RF Connectors / Coaxial Connectors BNC BULKHEAD JACK
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | NBB75FI | 3997749 | 6473-NBB75FI-ND | 27C7974 | NBB75FI |
| Product Name | Audio & Video Connectors | Coaxial Adapters | Coaxial Connector (RF) Adapters | Rf/coaxial, Bnc Bulkhead Jack Straight, 75 Ohm; Connector Type Neutrik | RF Connectors / Coaxial Connectors |
| Connector Type | Audio / Video | BNC | BNC | BNC | |
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | |
| Geometry | Straight; Straight | Straight; Straight Bulkhead Jack | Straight |