RECEPTACLE - UHD BNC - D STYLE -
RF Connectors / Coaxial Connectors Receptacle - UHD BNC - D style - feedthrough - isolated - antraloy - 75 Ohm
RF COAXIAL, UHD BNC JACK, 75 OHM, PANEL; Connector Type:UHD BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:-; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold Plated RoHS Compliant: Yes
RF COAX CONN, UHD BNC JACK, 50 OHM; Connector Type:UHD BNC Coaxial; Connector Body Style:-; Coaxial Termination:-; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 6473-NBB75DFIX-ND | NBB75DFIX | NBB75DFIX | NBB75DFIX | 16AC9431 | 80Y5957 |
| Product Name | Coaxial Connector (RF) Adapters | Audio & Video Connectors | Connectors | RF Connectors / Coaxial Connectors | Rf Coaxial, Uhd Bnc Jack, 75 Ohm, Panel; Connector Type Neutrik | Rf Coax Conn, Uhd Bnc Jack, 50 Ohm; Connector Type Neutrik |
| Connector Type | BNC | Audio / Video | BNC | BNC | ||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | ||
| Mounting | Panel Mount | Panel |