Millimeter Wave Technologies Coaxial Connector (RF) Assemblies MWPM-6010-G-086

Description
SMPM JACK FOR RG405
Request a Quote Datasheet
Description
SMPM JACK FOR RG405
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 6081-MWPM-6010-G-086-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
6081-MWPM-6010-G-086-ND
Coaxial Connector (RF) Assemblies 6081-MWPM-6010-G-086-ND
SMPM JACK FOR RG405

SMPM JACK FOR RG405

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 6081-MWPM-6010-G-086-ND
Product Name Coaxial Connector (RF) Assemblies
Connector Type SMP
Unlock Full Specs
to access all available technical data

Similar Products

TNC (M) R/A Connector for RG58 Cable - ET-TMRA-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Geometry Right Angle
View Details
Cable Connectors - NCK-MG-Z360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190623 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
View Details
RF Connectors - 1051151-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.000 GHz
View Details
3 suppliers