CABLE END BNC REARTWIST -CABLE O
RF Connectors / Coaxial Connectors CBL END BNC REAR TWS CABLE O.D. 4 - 8MM
RF/Coaxial Connector; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 1855A, CommScope 7538; Contact Material:Brass; Frequency Max:3GHz RoHS Compliant: Yes
RF COAXIAL, HD BNC PLUG, 75 OHM, CABLE; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 1855A, Clark CD7523-7, CommScope 7538; Contact RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | NBNC75BDD6 | 6473-NBNC75BDD6-ND | NBNC75BDD6 | NBNC75BDD6 | 13C6516 | 16AC9432 |
| Product Name | Audio & Video Connectors | Coaxial Connector (RF) Assemblies | Connectors Unreviewed | RF Connectors / Coaxial Connectors | Rf/coaxial Connector; Connector Type Neutrik | Rf Coaxial, Hd Bnc Plug, 75 Ohm, Cable; Connector Type Neutrik |
| Connector Type | Audio / Video | BNC | BNC | BNC | ||
| Mounting | Free Hanging (In-Line) | |||||
| Gender | Male / Plug | Male / Plug | Male / Plug |