COAX ADAPT SMA TO N
Conn Type N-SMA Adapter 0Hz to 18GHz 50Ohm ST M/F Product overview: NM-SF50+ from Mini-Circuits is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18GHz, 50Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 18GHz, 50Ohm, Electronic Connector, RF Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 374-NM-SF50+ can be used for catalog matching and distributor lookup.
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Last Time Buy
Adapter Type: Plug to Plug
Conversion Type: Same Series
Adapter Series: SMP to SMP
Center Gender: Female to Female
Convert From (Adapter End): Plug, Male Pins
Convert To (Adapter End): Plug, Male Pins
ADAPTER / N-M / SMA-F / ROHS
ADAPTER / N-M / SMA-F / ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 3157-NM-SF50+-ND | 374-NM-SF50+ | NM-SF50+ | 74AC3393 | |
| Product Name | Coaxial Connector (RF) Adapters | 18GHz 50Ohm Electronic Connector | Connectors,Interconnects | Coaxial Connector (RF) Adapters | Adapter / N-M / Sma-F / Rohs Mini-Circuits |
| Connector Type | SMA; Type N |