TE Connectivity Connector Hardware, Mounts, Locks & Retainers NT-SMA-N

Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : 1/4-36UNS-2B Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Hex Nut Hardware Accessory Function : Mounting, Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : 1/4-36UNS-2B Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Hex Nut Hardware Accessory Function : Mounting, Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - NT-SMA-N - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
NT-SMA-N
Connector Hardware, Mounts, Locks & Retainers NT-SMA-N
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : 1/4-36UNS-2B Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Hex Nut Hardware Accessory Function : Mounting, Latching, Locking & Retention

Body Features


  • Primary Product Material : Brass
  • Primary Product Plating Material : Nickel

Mechanical Attachment


  • Thread Size : 1/4-36UNS-2B

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector Hardware Accessory Type : Hex Nut
  • Hardware Accessory Function : Mounting, Latching, Locking & Retention
Buy Now Datasheet
Coaxial Connector (RF) Accessories - NT-SMA-N-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
NT-SMA-N-ND
Coaxial Connector (RF) Accessories NT-SMA-N-ND
Connector Nut For SMA Connectors

Connector Nut For SMA Connectors

Buy Now Datasheet
Coaxial Connector (RF) Accessories - NT-SMA-N - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Accessories
NT-SMA-N
Coaxial Connector (RF) Accessories NT-SMA-N
CONN NUT FOR SMA CONNECTORS

CONN NUT FOR SMA CONNECTORS

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number NT-SMA-N NT-SMA-N-ND NT-SMA-N
Product Name Connector Hardware, Mounts, Locks & Retainers Coaxial Connector (RF) Accessories Coaxial Connector (RF) Accessories
Connector Type SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1059566-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Coupling Push-On
View Details
5 suppliers
Coaxial Connector (RF) Adapters - A34409-ND - DigiKey
Specs
Connector Type SMA
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
3 suppliers
RF Connectors - 1052421-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
RF Connectors - 1052898-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers