Tempo Communications, Inc. Coaxial Connector (RF) Assemblies PA9643

Description
F Type Connector Plug, Male Pin Free Hanging (In-Line)
Request a Quote Datasheet
Description
F Type Connector Plug, Male Pin Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - PA9643-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
PA9643-ND
Coaxial Connector (RF) Assemblies PA9643-ND
F Type Connector Plug, Male Pin Free Hanging (In-Line)

F Type Connector Plug, Male Pin Free Hanging (In-Line)

Buy Now Datasheet
Rf Coax, Cable Tv F Compression Plug; Connector Type Tempo Communications - 32AH6876 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Cable Tv F Compression Plug; Connector Type Tempo Communications
32AH6876
Rf Coax, Cable Tv F Compression Plug; Connector Type Tempo Communications 32AH6876
RF COAX, CABLE TV F COMPRESSION PLUG; Connector Type:F Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Compress ion; Impedance:-; Coaxial Cable Types:RG6, RG6QS; Contact Material:Brass; Frequency Max:

RF COAX, CABLE TV F COMPRESSION PLUG; Connector Type:F Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Compression; Impedance:-; Coaxial Cable Types:RG6, RG6QS; Contact Material:Brass; Frequency Max:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number PA9643-ND 32AH6876
Product Name Coaxial Connector (RF) Assemblies Rf Coax, Cable Tv F Compression Plug; Connector Type Tempo Communications
Connector Type Type F
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-Z360-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
RF Connectors - 1059540-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
SMA Female Straight 2 Hole Panel Mount Connector with 16mm Teflon - ET-SFS-2H-T16M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190815 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Right Angle
Voltage Rating 335 volts
View Details