CABLE END BNC REARTWIST -CABLE O
Cable plug BNC Rear Twist 75 Ohm
Cable end BNC rearTWIST -Cable O.D. 4 - 8mm - use Die Suffix -U or -PU - 75 Ohm RoHS Compliant: Yes
RF Connectors / Coaxial Connectors CBL END BNC REAR TWS CABLE O.D. 4 - 8MM
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 6473-NBNC75BWU13-ND | 527868 | 41M3801 | NBNC75BWU13 |
| Product Name | Coaxial Connector (RF) Assemblies | Coaxial Connectors | Cable End Bnc Reartwist -Cable O.d. 4 - 8Mm - Use Die Suffix -U Or -Pu - 75 Ohm Rohs Compliant Neutrik | RF Connectors / Coaxial Connectors |
| Connector Type | BNC | |||
| Mounting | Free Hanging (In-Line) | Crimp | ||
| Gender | Male / Plug |