CABLE END BNC REARTWIST -CABLE O
RF COAX CONN, UHD BNC PLUG, 50 OHM/CABLE; Connector Type:UHD BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 1855A, CommScope 7538; Contact Material:Brass RoHS Compliant: Yes
RF Connectors / Coaxial Connectors O.D. 4-8mm antraloy plating 75 Ohm UHD
| Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | NBNC75BDD6X | NBNC75BDD6X | 6473-NBNC75BDD6X-ND | 47Y5828 | NBNC75BDD6X |
| Product Name | Audio & Video Connectors | Connectors Unreviewed | Coaxial Connector (RF) Assemblies | Rf Coax Conn, Uhd Bnc Plug, 50 Ohm/cable; Connector Type Neutrik | RF Connectors / Coaxial Connectors |
| Connector Type | Audio / Video | BNC | BNC |