RP-SMA Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder
RF Connectors / Coaxial Connectors SMA RA Reverse Polarity PCB Mount, Jack, Gold, 50 , Through Hole Pin
RF COAX CONN, SMA RP, R/A JACK, 50 OHM ROHS COMPLIANT: YES
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 931-1360-ND | PCB.RPSMAFRA.HT | 29AK2954 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf Coax Conn, Sma Rp, R/a Jack, 50 Ohm Rohs Compliant Taoglas |
| Category | Coaxial Connector; RF and Microwave Connector | ||
| Connector Type | SMA; Jack, Male Pin | SMA | |
| Mounting | Through Hole, Right Angle | PCB Mount | |
| Gender | Female / Jack |