TACO Communications Inc. Datasheets for Antennas

Antennas are structures or devices used to collect or radiate electromagnetic waves.
Antennas: Learn more

Product Name Notes
“Sharpshooter” CYD series features high gain, narrow frequency range, as specified. Connects to VHF antennas without coupler.
A qualified structural engineer should be consulted prior to mounting an antenna on a tower or a support structure.
A single high band model provides optimum performanceover the entire VHF high band. This sturdy antenna gives excellent performance with reliable, trouble free operation. A newly designed feed point accepts...
Comprising two groups of rugged, dependable antennas for point-to-point applications, equipped with a 50-Ohm. “N” type terminal. This series is designed for tower leg mounting and provides +/- 60 degrees...
Delhi Antenna Products is a leader in the consumer antenna market with quality products and high gain at a competitive price! Engineered for reliability and ease of installation, our antennas...
Delhi Antenna Products is a leader in the consumer antenna market with quality products and high gain at a competitive price! Engineered for reliability and ease of installation, our antennas...
Each Model J-275D-K-* consists of a wide-band, diamond-loop driver, two vertically spaced reflectors and 13 tuned directors. The diamond driver is an exclusive TACO design providing a matched 75 Ohm...
Extra-rugged twin-driven narrow-bandwidth models covering 30 to 88 MHz including TV channels 2 through 6.
Extra-rugged, twin-driven narrow bandwidth models covering 43 to 88 MHz including TV channels 2 through 6.
Our Compact Yagi antenna is ideal for its aesthetically small design. This unit is designed for point-to-point and multi-point communications. May be used in both indoor and outdoor applications.
Paralog 300 Plus
Super Colour Zoom
The Ceiling Omni antenna is discrete and suitable for office and commercial areas. The vertical beam remainshigh to cover larger areas. Available as a cone-style dish (OM-2.4-2S) or as a...
The F11 and AS-390/SRC are vertically polarized broadband coaxial stub antennas designed for the VHF and UHF communications band. Both have been designed to withstand the most severe weather conditions.
The G1169 is a lightweight blade antenna operating in the frequency range of 225 to 400 MHz. The antenna has two main sections. The base section includes the flange for...
The horizontal pair has been engineered for maximum forward gain with optimum side lobe performance. The narrow horizontal beam width reduces the effect of man-made noise, co-channel and other sources...
The Indoor Panel antenna is discrete and suitablefor most buildings and rooms. The short pigtail allows for easy installation. Available in grey. Suitable for outdoors.
The LPD-Series antennas are comprised of dipole elements connected to a parellel pair of square Aluminum crossarms that form the antenna transmission line. To accomplish end fire log periodic operation,...
The MULDIPOL™ Multiple Dipole Collinear Array concept has been specifically developed by TACO for ground-air-ground, air traffic control and base communications applications. This omni directional concept employs a unique method...
The MULDIPOL™Multiple Dipole Collinear Array concept has been specifically developed by TACO for ground-air-ground, air traffic control and associated vehicular and base communications applications. The MULDIPOL™ has a high degree...
The MULDIPOLTM Multiple Collinear Array concept has been specifically developed by TACO for ground-air-ground, air traffic control, and associated land or sea based communication applications. This omni directional concept employs...
The new Wade Sector Panel Antenna is broadband covering the Public Safety Band (4.9 GHz) through to the Wi-Fi 5.8 GHz band. This light weight, compact Sectoral Panel has a...
The Panel antenna is completely enclosed in a rugged ABS radome. The radome provides protection from the environment and prevents de-tuning of the antenna due to ice. The antenna can...
The TACO circularly polarized helical antennas are extremely rugged and designed to operate under the severest of environmental conditions. The mast and ground plane are of aluminum construction with the...
The UHF horizontal pair is a custom designed array, used where specific sources of interference have been identified. The same high quality of construction is used for this array as...
The Y102B-130V Yagi antenna operates between 118 and 136 MHz. This rugged 50 Ohm antenna is one of several models manufactured by TACO. Visit our website for more details.
The Y1411 is a completely enclosed Yagi antenna in the 1.4 GHz frequency range. The supplied 2 inch I.D. U-Bolts provide mounting for the Y1411 yagi. Refer to the table...
There are four rugged low band models, each engineered to provide optimum performance over the desired band. Pure log periodic design and cantilever mount ensure superior electrical performance and pattern...
There are two rugged UHF models. Each antenna is designed for optimum performance over the desired band. The 75 Ohm feed point is sealed within the boom. A short length...
These 5.8 GHz solid parabolic dishes include a tilt mount for ease of installation. The solid aluminum provides a high frontback ratio (30 dB or more). These solid dishes are...
These 50 Ohm, 2.4 GHz, Omni-directional antennas are intended for use in fixed outdoor or indoor applications, with or without power amplification. The mounting bracket is included for flat surfaces...
These 50 Ohm, 5.8 GHz, Omni-directional antennas are intended for use in fixed outdoor or indoor applications, with or without power amplification. The mounting bracket is included for flat surfaces...
These 50-Ohm Yagi antennas are completely enclosed in a rugged fiberglass radome. The radome provides protection from the environment. The elements are constructed from printed circuitboard to provide consistent performance.
These 900 MHz Yagi Antennas are ruggedly designed for harsh environments. The strong front-to-back ratio minimizes signal interference for optimum wireless connectivity.
These Broadband UHF parabolic receive antennas cover the entire UHF TV spectrum. Narrow beam and high gain make these antennas ideally suited for minimizing interference from co-channel and multipath signals.
These economically priced yagi antennas have stainless steel fasteners and mounting hardware. They are available in both cut-to-channel and broadband models. All J-Series antennas are available with the exclusive Wade...
These Omni-directional antennas are designed for the licensed 3.5 GHz WiMax frequency band. The antennas act as a base station or cell site for a multiple point network. The mounting...
These rugged 75 Ohm yagi antennas have stainless steel fasteners and reinforced element sleeves. Low band models have vibration dampeners in the parasitic elements for longer life. Insulator and terminal...
These sturdy high gain parabolic antennas are constructed from welded steel rod for maximum rigidity and minimum wind loading. The antenna can be mounted horizontally or vertically. An optional adjustment...
This 50 Ohm, circular polarized, Helical antenna is completely enclosed to provide protection from the environment and prevent detuning of the antenna due to ice. It can be mounted directly...
This array has been engineered for maximum gain with narrow vertical beam width to reduce the effects of interference such as multipath. Where fixed sources of noise exist it may...
This array has been engineered for maximum gain with narrow vertical beam width to reduce the effects of man-made noise in the immediate foreground. Where fixed sources of noise such...
This broadband VHF/UHF antenna features a log periodic biconical design with performance exceeding the physical size of the antenna. The compact design and single UHF/VHF broadband feed point makes it...
This horizontal pair has been engineered for maximum forward gain with optimum side lobe performance. The narrow horizontal beam width reduces the effect of man-made noise, co-channel and other sources...
This omni-directional FM antenna covers the entire FM band. It is extremely rugged with three quarter inch diameter aluminum elements fastened to a sealed aluminum cast housing. The 75 Ohm...
This rugged array combines high gain with narrow vertical and horizontal beam width. Engineered for maximum gain and superior side lobe performance, this array will significantly reduce the level of...
This rugged high gain parabolic antenna is constructed from welded steel rod for maximum rigidity and minimum wind loading. The narrow beam minimizes signal interference. The antenna can be mounted...
This rugged omni-directional antenna can be cut to any channel from 2 to 13. Other frequencies are available on request. Output impedance is 75 Ohm with a standard "F" connector.
This rugged omni-directional antenna is designed to withstand the heavy vibration on marine vessels. Elements are made from solid aluminum rod and heavy wall aluminum tubing fitted with vibration dampening...
This Sectoral Panel antenna is designed for the licensed 3.5 GHz WiMax frequency band. The antenna acts as a base station or cell site for a multiple point network. The...
This VHF antenna is a half-wave vertically polarized dipole, enclosed in a 1.5 inch (3.81 cm) diameter I.D. fiberglass radome. The unit is completely sealed, lightweight and simple to install.
This Wi-Fi Omni directional antenna is intended for use in mobile and indoor applications, with or without power amplification. An optional mounting bracket is available for mounting to flat surfaces...
This WiMax Parabolic Antenna is designed for the licensed 3.5 GHz frequency band. The tilt mount provides vertical tilt for ease of installation. The solid aluminum dish provides a high...
Triple-driven narrow bandwidth models covering 60 to 108 MHz including TV channels 4, 5 and 6.
Twin and triple-driven broad-bandwidth models covering 50 to 500 MHz including multiple VHF TV channels and communication bands.
Twin and triple-driven broad-bandwidth models covering 50 to 500 MHz including multiple VHF TV channels and communication bands.
Twin and triple-driven moderate bandwidth models covering 108 to 163 MHz.
Twin-driven broad bandwidth models covering 152 to 440 MHz including individual and combined TV channels 7 through 13.
Twin-driven, narrow-bandwidth models covering 54 to 108 MHz including TV channels 2 through 6 and the FM band, exhibiting sharp-cutoff for excellent interference rejection.
Twin-driven, narrow-bandwidth models covering 54 to 108 MHz including TV channels 2 through 6 and the FM band, exhibiting sharp-cutoff for excellent interference rejection.
Using our high definition antennas and accessories, you can now watch all of your favorite television entertainment on your High Definition Home Theatre system. HD Series antennas include a boom...