TACO Communications Inc. 2.4 GHz Yagi Y2413

Description
These 50-Ohm Yagi antennas are completely enclosed in a rugged fiberglass radome. The radome provides protection from the environment. The elements are constructed from printed circuitboard to provide consistent performance. The antenna mount accomodates vertical and horizontal adjustment.
Description
These 50-Ohm Yagi antennas are completely enclosed in a rugged fiberglass radome. The radome provides protection from the environment. The elements are constructed from printed circuitboard to provide consistent performance. The antenna mount accomodates vertical and horizontal adjustment.

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Yagi - Y2413 - TACO Communications Inc.
Mechanicsburg, PA, USA
2.4 GHz Yagi
Y2413
2.4 GHz Yagi Y2413
These 50-Ohm Yagi antennas are completely enclosed in a rugged fiberglass radome. The radome provides protection from the environment. The elements are constructed from printed circuitboard to provide consistent performance. The antenna mount accomodates vertical and horizontal adjustment.

These 50-Ohm Yagi antennas are completely enclosed in a rugged fiberglass radome. The radome provides protection from the environment. The elements are constructed from printed circuitboard to provide consistent performance. The antenna mount accomodates vertical and horizontal adjustment.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number Y2413
Product Name 2.4 GHz Yagi
Applications Modem or Wireless Network
Pattern Type Directional
Polarization Horizontal (optional feature); Vertical (optional feature)
Primary Frequency Range 2400.0 to 2485.0 MHz
Gain 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT227 - iant227 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Linear, Vertical

Primary Frequency Range 4200.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
Telemetry Antennas - 1248670 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3 dB
Connectors Sma
View Details