TACO Communications Inc. Muldipol ATC D5000 Series D5073(VHF/UHF)

Description
The MULDIPOL™Multiple Dipole Collinear Array concept has been specifically developed by TACO for ground-air-ground, air traffic control and associated vehicular and base communications applications. The MULDIPOL™ has a high degree of isolation between elements within a closely spaced array. The result is a small, rugged, easy to install antenna. A minimum of 30 dB isolation is realized between any two antenna elements in every MULDIPOL™model. The low profile of this antenna plus the resulting decrease in the number of antennas required at any tower site also gives a much improved radiation pattern coverage.
Description
The MULDIPOL™Multiple Dipole Collinear Array concept has been specifically developed by TACO for ground-air-ground, air traffic control and associated vehicular and base communications applications. The MULDIPOL™ has a high degree of isolation between elements within a closely spaced array. The result is a small, rugged, easy to install antenna. A minimum of 30 dB isolation is realized between any two antenna elements in every MULDIPOL™model. The low profile of this antenna plus the resulting decrease in the number of antennas required at any tower site also gives a much improved radiation pattern coverage.

Suppliers

Company
Product
Description
Supplier Links
Muldipol ATC D5000 Series - D5073(VHF/UHF) - TACO Communications Inc.
Mechanicsburg, PA, USA
Muldipol ATC D5000 Series
D5073(VHF/UHF)
Muldipol ATC D5000 Series D5073(VHF/UHF)
The MULDIPOL™Multiple Dipole Collinear Array concept has been specifically developed by TACO for ground-air-ground, air traffic control and associated vehicular and base communications applications. The MULDIPOL™ has a high degree of isolation between elements within a closely spaced array. The result is a small, rugged, easy to install antenna. A minimum of 30 dB isolation is realized between any two antenna elements in every MULDIPOL™model. The low profile of this antenna plus the resulting decrease in the number of antennas required at any tower site also gives a much improved radiation pattern coverage.

The MULDIPOL™Multiple Dipole Collinear Array concept has been
specifically developed by TACO for ground-air-ground, air traffic control and associated vehicular and base communications applications.

The MULDIPOL™ has a high degree of isolation between elements within a closely spaced array. The result is a small, rugged, easy to install antenna. A minimum of 30 dB isolation is realized between any two antenna elements in every MULDIPOL™model. The low profile of this antenna plus
the resulting decrease in the number of antennas required at any tower site also gives a much improved radiation pattern coverage.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number D5073(VHF/UHF)
Product Name Muldipol ATC D5000 Series
Applications Air Traffic Control; Aerospace or Military; Multi-band; Ground-Air-Ground/Air Traffic Control
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 118.0 to 400.0 MHz
Gain 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
WiFi Antennas - 1853082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Gain 3 dB
View Details
Signal attenuator for GNSS antennas - AS-ACC-ATTENUATOR-6DB-2SMA-00 - ArduSimple
Specs
Primary Frequency Range 0.0 to 12000.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details