TACO Communications Inc. Paralog 300 Plus VIP-302SR

Description
Paralog 300 Plus
Description
Paralog 300 Plus

Suppliers

Company
Product
Description
Supplier Links
Mechanicsburg, PA, USA
Paralog 300 Plus
VIP-302SR
Paralog 300 Plus VIP-302SR
Paralog 300 Plus

Paralog 300 Plus

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number VIP-302SR
Product Name Paralog 300 Plus
Applications TV or Radio Broadcast; Receive Antenna
Pattern Type Directional
Polarization Horizontal
Primary Frequency Range 54.0 to 216.0 MHz
Secondary Frequency Ranges (Multi-band Only) VHF/FM
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
Telemetry Antennas - 2675054 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3.9 dB
Connectors MHF4L
View Details