This rugged array combines high gain with narrow vertical and horizontal beam width. Engineered for maximum gain and superior side lobe performance, this array will significantly reduce the level of interfering signals. Where specific sources of interference can be identified, a custom designed array will ensure optimum rejection.
| TACO Communications Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | WL 14-35/DQ |
| Product Name | UHF Diamond Quad Array |
| Applications | TV or Radio Broadcast; Receive Antenna |
| Pattern Type | Directional |
| Polarization | Horizontal; Vertical (optional feature) |
| Primary Frequency Range | 470.0 to 602.0 MHz |
| Secondary Frequency Ranges (Multi-band Only) | UHF |