Twin and triple-driven broad-bandwidth models covering 50 to 500 MHz including multiple VHF TV channels and communication
bands.
| TACO Communications Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | Y53 - 70 |
| Product Name | Y 53 Series Five Element Yagi Antenna |
| Applications | TV or Radio Broadcast |
| Pattern Type | Directional |
| Polarization | Horizontal; Vertical (optional feature) |
| Primary Frequency Range | 50.0 to 90.0 MHz |
| Gain | 7 dB |