This Sectoral Panel antenna is designed for the licensed 3.5 GHz WiMax frequency band. The antenna acts as a base station or cell site for a multiple point network. The reflector panels can be installed to change the beam width. See the specifications chart below for more details.
| TACO Communications Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | P250-3.5W |
| Product Name | 3.5 GHz Sectoral Panel |
| Applications | Modem or Wireless Network |
| Pattern Type | Directional |
| Polarization | Horizontal (optional feature); Vertical |
| Primary Frequency Range | 3300.0 to 3800.0 MHz |
| Gain | 15.2 dB |