These 50 Ohm, 5.8 GHz, Omni-directional antennas are intended for use in fixed outdoor or indoor applications, with or without power amplification. The mounting bracket is included for flat surfaces or a mast (approx. weight 0.2 lbs).
| TACO Communications Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | OM-5.8-8 |
| Product Name | 5.8 GHz Omni-directional |
| Applications | Modem or Wireless Network |
| Pattern Type | Omni directional |
| Polarization | Vertical |
| Primary Frequency Range | 5700.0 to 5850.0 MHz |
| Gain | 8 dB |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)