TACO Communications Inc. 2.4 GHz Yagi Y2410

Description
These 50-Ohm Yagi antennas are completely enclosed in a rugged fiberglass radome. The radome provides protection from the environment. The elements are constructed from printed circuitboard to provide consistent performance. The antenna mount accomodates vertical and horizontal adjustment.
Description
These 50-Ohm Yagi antennas are completely enclosed in a rugged fiberglass radome. The radome provides protection from the environment. The elements are constructed from printed circuitboard to provide consistent performance. The antenna mount accomodates vertical and horizontal adjustment.

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Yagi - Y2410 - TACO Communications Inc.
Mechanicsburg, PA, USA
2.4 GHz Yagi
Y2410
2.4 GHz Yagi Y2410
These 50-Ohm Yagi antennas are completely enclosed in a rugged fiberglass radome. The radome provides protection from the environment. The elements are constructed from printed circuitboard to provide consistent performance. The antenna mount accomodates vertical and horizontal adjustment.

These 50-Ohm Yagi antennas are completely enclosed in a rugged fiberglass radome. The radome provides protection from the environment. The elements are constructed from printed circuitboard to provide consistent performance. The antenna mount accomodates vertical and horizontal adjustment.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number Y2410
Product Name 2.4 GHz Yagi
Applications Modem or Wireless Network
Pattern Type Directional
Polarization Horizontal (optional feature); Vertical (optional feature)
Primary Frequency Range 2400.0 to 2485.0 MHz
Gain 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
Multi-Band Antennas - 1248693 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 850.0 to ? MHz
View Details