TACO Communications Inc. 900 MHz Yagi J250-915/4

Description
These 900 MHz Yagi Antennas are ruggedly designed for harsh environments. The strong front-to-back ratio minimizes signal interference for optimum wireless connectivity.
Description
These 900 MHz Yagi Antennas are ruggedly designed for harsh environments. The strong front-to-back ratio minimizes signal interference for optimum wireless connectivity.

Suppliers

Company
Product
Description
Supplier Links
900 MHz Yagi - J250-915/4 - TACO Communications Inc.
Mechanicsburg, PA, USA
900 MHz Yagi
J250-915/4
900 MHz Yagi J250-915/4
These 900 MHz Yagi Antennas are ruggedly designed for harsh environments. The strong front-to-back ratio minimizes signal interference for optimum wireless connectivity.

These 900 MHz Yagi Antennas are ruggedly designed for harsh environments. The strong front-to-back ratio minimizes signal interference for optimum wireless connectivity.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number J250-915/4
Product Name 900 MHz Yagi
Applications Modem or Wireless Network; RFID
Pattern Type Directional
Polarization Horizontal (optional feature); Vertical (optional feature)
Primary Frequency Range 890.0 to 960.0 MHz
Gain 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
GSM & GPRS Antennas - 1236249 - RS Components, Ltd.
Specs
Applications Basestation
Primary Frequency Range 806.0 to ? MHz
Technology Type Dipole
View Details