TACO Communications Inc. Helical Antenna H-105

Description
The TACO circularly polarized helical antennas are extremely rugged and designed to operate under the severest of environmental conditions. The mast and ground plane are of aluminum construction with the helix supported by dielectric rods along the mast. The ground plane of the 108-315 MHz models is constructed with the ground plane backed with reinforcing ribs into which tubular axial rods are placed to increase the diameter of the ground plane.
Description
The TACO circularly polarized helical antennas are extremely rugged and designed to operate under the severest of environmental conditions. The mast and ground plane are of aluminum construction with the helix supported by dielectric rods along the mast. The ground plane of the 108-315 MHz models is constructed with the ground plane backed with reinforcing ribs into which tubular axial rods are placed to increase the diameter of the ground plane.

Suppliers

Company
Product
Description
Supplier Links
Helical Antenna - H-105 - TACO Communications Inc.
Mechanicsburg, PA, USA
Helical Antenna
H-105
Helical Antenna H-105
The TACO circularly polarized helical antennas are extremely rugged and designed to operate under the severest of environmental conditions. The mast and ground plane are of aluminum construction with the helix supported by dielectric rods along the mast. The ground plane of the 108-315 MHz models is constructed with the ground plane backed with reinforcing ribs into which tubular axial rods are placed to increase the diameter of the ground plane.

The TACO circularly polarized helical antennas are extremely rugged and designed to operate under the severest of environmental conditions.
The mast and ground plane are of aluminum construction with the helix supported by dielectric rods along the mast. The ground plane of the 108-315 MHz models is constructed
with the ground plane backed with reinforcing ribs into which tubular axial rods are placed to increase the diameter of the ground plane.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number H-105
Product Name Helical Antenna
Applications Aerospace or Military; Satellite Communications
Polarization Circular; Left Hand Circular (optional feature); Right Hand Circular (optional feature)
Primary Frequency Range 300.0 to 520.0 MHz
Gain 15.3 dB
VSWR 1.4 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
WiFi Antennas - 2269047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Gain 0.0 dB
View Details