TACO Communications Inc. Log Periodic Antenna LPD-12

Description
The LPD-Series antennas are comprised of dipole elements connected to a parellel pair of square Aluminum crossarms that form the antenna transmission line. To accomplish end fire log periodic operation, the elements are tapered from the front of the antenna to the back. These rugged 50 Ohm Log Periodic antennas are maintained at D.C. ground potential through the grounding of the crossarms at the rear of the antenna. A ground wire attached to the crossarm mounting of the cable fitting will drain off static build up and provide lightning protection.
Description
The LPD-Series antennas are comprised of dipole elements connected to a parellel pair of square Aluminum crossarms that form the antenna transmission line. To accomplish end fire log periodic operation, the elements are tapered from the front of the antenna to the back. These rugged 50 Ohm Log Periodic antennas are maintained at D.C. ground potential through the grounding of the crossarms at the rear of the antenna. A ground wire attached to the crossarm mounting of the cable fitting will drain off static build up and provide lightning protection.

Suppliers

Company
Product
Description
Supplier Links
Log Periodic Antenna - LPD-12 - TACO Communications Inc.
Mechanicsburg, PA, USA
Log Periodic Antenna
LPD-12
Log Periodic Antenna LPD-12
The LPD-Series antennas are comprised of dipole elements connected to a parellel pair of square Aluminum crossarms that form the antenna transmission line. To accomplish end fire log periodic operation, the elements are tapered from the front of the antenna to the back. These rugged 50 Ohm Log Periodic antennas are maintained at D.C. ground potential through the grounding of the crossarms at the rear of the antenna. A ground wire attached to the crossarm mounting of the cable fitting will drain off static build up and provide lightning protection.

The LPD-Series antennas are comprised of dipole elements connected to a parellel pair of square Aluminum crossarms that form the antenna transmission line. To accomplish end fire log periodic operation, the elements are tapered from the front of the antenna to the back. These rugged 50 Ohm Log Periodic antennas are maintained at D.C. ground potential through the grounding of the crossarms at the rear of the antenna. A ground wire attached to the crossarm mounting of the cable fitting will drain off static build up and provide lightning protection.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number LPD-12
Product Name Log Periodic Antenna
Applications Aerospace or Military
Pattern Type Directional
Polarization Horizontal; Vertical (optional feature)
Primary Frequency Range 225.0 to 400.0 MHz
Gain 10 dB
Unlock Full Specs
to access all available technical data