TACO Communications Inc. EAS Antenna Model J56-162

Description
A qualified structural engineer should be consulted prior to mounting an antenna on a tower or a support structure.
Description
A qualified structural engineer should be consulted prior to mounting an antenna on a tower or a support structure.

Suppliers

Company
Product
Description
Supplier Links
EAS Antenna - Model J56-162 - TACO Communications Inc.
Mechanicsburg, PA, USA
EAS Antenna
Model J56-162
EAS Antenna Model J56-162
A qualified structural engineer should be consulted prior to mounting an antenna on a tower or a support structure.

A qualified structural engineer should be consulted prior to mounting an antenna on a tower or a support structure.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number Model J56-162
Product Name EAS Antenna
Applications TV or Radio Broadcast; Receive Antenna
Pattern Type Directional
Polarization Horizontal (optional feature); Vertical
Primary Frequency Range 162.0 MHz
Secondary Frequency Ranges (Multi-band Only) EAS
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Multi-Band Antennas - 2766675 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details
Budget Survey Tripleband GNSS Antenna - AS-ANT3B-BUDSUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details